Vishay Intertechnology, Inc. RES 5K OHM 1/2W .5% AXIAL RN65C5001DB14

Description
RES 5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W .5% AXIAL - RN65C5001DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W .5% AXIAL
RN65C5001DB14
RES 5K OHM 1/2W .5% AXIAL RN65C5001DB14
RES 5Kohm 1/2W .5% AXIAL

RES 5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5001DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5001DB14-ND
Through Hole Resistors RN65C5001DB14-ND
5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5001DB14 RN65C5001DB14-ND
Product Name RES 5K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers