Vishay Intertechnology, Inc. RES 500 OHM 1/2W 1% AXIAL RN65C5000FB14

Description
RES 500ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W 1% AXIAL - RN65C5000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 1% AXIAL
RN65C5000FB14
RES 500 OHM 1/2W 1% AXIAL RN65C5000FB14
RES 500ohm 1/2W 1% AXIAL

RES 500ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5000FB14-ND
Through Hole Resistors RN65C5000FB14-ND
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Mil-R-10509 Qualified, 500 Ohm Resistance, +/-1% Tolerance Vishay - 36M2063 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Mil-R-10509 Qualified, 500 Ohm Resistance, +/-1% Tolerance Vishay
36M2063
Metal Film Resistors, Mil-R-10509 Qualified, 500 Ohm Resistance, +/-1% Tolerance Vishay 36M2063
METAL FILM RESISTORS, MIL-R-10509 QUALIFIED, 500 OHM RESISTANCE, +/-1% TOLERANCE

METAL FILM RESISTORS, MIL-R-10509 QUALIFIED, 500 OHM RESISTANCE, +/-1% TOLERANCE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C5000FB14 RN65C5000FB14-ND 36M2063
Product Name RES 500 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistors, Mil-R-10509 Qualified, 500 Ohm Resistance, +/-1% Tolerance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details