Vishay Intertechnology, Inc. RES 500 OHM 1/2W .1% AXIAL RN65C5000BB14

Description
RES 500ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W .1% AXIAL - RN65C5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W .1% AXIAL
RN65C5000BB14
RES 500 OHM 1/2W .1% AXIAL RN65C5000BB14
RES 500ohm 1/2W .1% AXIAL

RES 500ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5000BB14-ND
Through Hole Resistors RN65C5000BB14-ND
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5000BB14 RN65C5000BB14-ND
Product Name RES 500 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers