Vishay Intertechnology, Inc. METAL FILM,1/2W,49.9,1%,50PPM,BULK RN65C49R9FB14

Description
METAL FILM,1/2W,49.9,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,49.9,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,49.9,1%,50PPM,BULK - RN65C49R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,49.9,1%,50PPM,BULK
RN65C49R9FB14
METAL FILM,1/2W,49.9,1%,50PPM,BULK RN65C49R9FB14
METAL FILM,1/2W,49.9,1%,50 PPM,BULK

METAL FILM,1/2W,49.9,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C49R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C49R9FB14-ND
Through Hole Resistors RN65C49R9FB14-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 35C4410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
35C4410
Resistor,metal Film,49.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 35C4410
Resistor,Metal Film,49.9Ohms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,49.9Ohms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C49R9FB14 RN65C49R9FB14-ND 35C4410
Product Name METAL FILM,1/2W,49.9,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,49.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details