Vishay Intertechnology, Inc. Through Hole Resistors RN65C49R0BB14

Description
49 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C49R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C49R0BB14-ND
Through Hole Resistors RN65C49R0BB14-ND
49 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 49 OHM 1/2W .1% AXIAL - RN65C49R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49 OHM 1/2W .1% AXIAL
RN65C49R0BB14
RES 49 OHM 1/2W .1% AXIAL RN65C49R0BB14
RES 49ohm 1/2W .1% AXIAL

RES 49ohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C49R0BB14-ND RN65C49R0BB14
Product Name Through Hole Resistors RES 49 OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49 ohms 49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details