Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W .5% AXIAL RN65C4992DBSL

Description
RES 49.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W .5% AXIAL - RN65C4992DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W .5% AXIAL
RN65C4992DBSL
RES 49.9K OHM 1/2W .5% AXIAL RN65C4992DBSL
RES 49.9Kohm 1/2W .5% AXIAL

RES 49.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4992DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4992DBSL-ND
Through Hole Resistors RN65C4992DBSL-ND
49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4992DBSL RN65C4992DBSL-ND
Product Name RES 49.9K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details