Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W .5% AXIAL RN65C4991DRSL

Description
RES 4.99Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W .5% AXIAL - RN65C4991DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W .5% AXIAL
RN65C4991DRSL
RES 4.99K OHM 1/2W .5% AXIAL RN65C4991DRSL
RES 4.99Kohm 1/2W .5% AXIAL

RES 4.99Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4991DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4991DRSL-ND
Through Hole Resistors RN65C4991DRSL-ND
4.99 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4991DRSL RN65C4991DRSL-ND
Product Name RES 4.99K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details