Vishay Intertechnology, Inc. RES 488 OHM 1/2W .1% AXIAL RN65C4880BB14

Description
RES 488ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 488ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 488 OHM 1/2W .1% AXIAL - RN65C4880BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 488 OHM 1/2W .1% AXIAL
RN65C4880BB14
RES 488 OHM 1/2W .1% AXIAL RN65C4880BB14
RES 488ohm 1/2W .1% AXIAL

RES 488ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4880BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4880BB14-ND
Through Hole Resistors RN65C4880BB14-ND
488 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

488 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4880BB14 RN65C4880BB14-ND
Product Name RES 488 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 488 ohms 488 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details