Vishay Intertechnology, Inc. RES 480K OHM 1/2W .5% AXIAL RN65C4803DRE6

Description
RES 480Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 480Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480K OHM 1/2W .5% AXIAL - RN65C4803DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480K OHM 1/2W .5% AXIAL
RN65C4803DRE6
RES 480K OHM 1/2W .5% AXIAL RN65C4803DRE6
RES 480Kohm 1/2W .5% AXIAL

RES 480Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4803DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4803DRE6-ND
Through Hole Resistors RN65C4803DRE6-ND
480 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

480 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4803DRE6 RN65C4803DRE6-ND
Product Name RES 480K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details