Vishay Intertechnology, Inc. RES 480K OHM 1/2W .5% AXIAL RN65C4803DB14

Description
RES 480Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 480Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480K OHM 1/2W .5% AXIAL - RN65C4803DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480K OHM 1/2W .5% AXIAL
RN65C4803DB14
RES 480K OHM 1/2W .5% AXIAL RN65C4803DB14
RES 480Kohm 1/2W .5% AXIAL

RES 480Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4803DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4803DB14-ND
Through Hole Resistors RN65C4803DB14-ND
480 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

480 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4803DB14 RN65C4803DB14-ND
Product Name RES 480K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details