Vishay Intertechnology, Inc. RES 47 OHM 1/2W 1% AXIAL RN65C47R0FRE6

Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/2W 1% AXIAL - RN65C47R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/2W 1% AXIAL
RN65C47R0FRE6
RES 47 OHM 1/2W 1% AXIAL RN65C47R0FRE6
RES 47ohm 1/2W 1% AXIAL

RES 47ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN65C47R0FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C47R0FRE6TR-ND
Through Hole Resistors 541-RN65C47R0FRE6TR-ND
47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN65C47R0FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65C47R0FRE6CT-ND
Through Hole Resistors 541-RN65C47R0FRE6CT-ND
RES 47 OHM 1/2W 1% AXIAL

RES 47 OHM 1/2W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C47R0FRE6 541-RN65C47R0FRE6TR-ND
Product Name RES 47 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers