Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W .1% AXIAL RN65C4701BBSL

Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W .1% AXIAL - RN65C4701BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .1% AXIAL
RN65C4701BBSL
RES 4.7K OHM 1/2W .1% AXIAL RN65C4701BBSL
RES 4.7Kohm 1/2W .1% AXIAL

RES 4.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4701BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4701BBSL-ND
Through Hole Resistors RN65C4701BBSL-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4701BBSL RN65C4701BBSL-ND
Product Name RES 4.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details