Vishay Intertechnology, Inc. RES 470 OHM 1/2W .1% AXIAL RN65C4700BRSL

Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W .1% AXIAL - RN65C4700BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W .1% AXIAL
RN65C4700BRSL
RES 470 OHM 1/2W .1% AXIAL RN65C4700BRSL
RES 470ohm 1/2W .1% AXIAL

RES 470ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4700BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4700BRSL-ND
Through Hole Resistors RN65C4700BRSL-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4700BRSL RN65C4700BRSL-ND
Product Name RES 470 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers