Vishay Intertechnology, Inc. RES 470 OHM 1/2W .1% AXIAL RN65C4700BBSL

Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/2W .1% AXIAL - RN65C4700BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/2W .1% AXIAL
RN65C4700BBSL
RES 470 OHM 1/2W .1% AXIAL RN65C4700BBSL
RES 470ohm 1/2W .1% AXIAL

RES 470ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4700BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4700BBSL-ND
Through Hole Resistors RN65C4700BBSL-ND
470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4700BBSL RN65C4700BBSL-ND
Product Name RES 470 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details