Vishay Intertechnology, Inc. Through Hole Resistors RN65C4661DRE6

Description
4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C4661DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4661DRE6-ND
Through Hole Resistors RN65C4661DRE6-ND
4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.66K OHM 1/2W .5% AXIAL - RN65C4661DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.66K OHM 1/2W .5% AXIAL
RN65C4661DRE6
RES 4.66K OHM 1/2W .5% AXIAL RN65C4661DRE6
RES 4.66Kohm 1/2W .5% AXIAL

RES 4.66Kohm 1/2W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C4661DRE6-ND RN65C4661DRE6
Product Name Through Hole Resistors RES 4.66K OHM 1/2W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers