Vishay Intertechnology, Inc. Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C4661DB14

Description
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole - RN65C4661DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole
RN65C4661DB14
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole RN65C4661DB14
Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65C4661DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4661DB14-ND
Through Hole Resistors RN65C4661DB14-ND
4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.66 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4661DB14 RN65C4661DB14-ND
Product Name Res Metal Film 4.66K Ohm 0.5% 1/2W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details