Vishay Intertechnology, Inc. Through Hole Resistors RN65C4644FB14

Description
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C4644FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4644FB14-ND
Through Hole Resistors RN65C4644FB14-ND
4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64M OHM 1/2W 1% AXIAL - RN65C4644FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/2W 1% AXIAL
RN65C4644FB14
RES 4.64M OHM 1/2W 1% AXIAL RN65C4644FB14
RES 4.64Mohm 1/2W 1% AXIAL

RES 4.64Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4644FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C4644FB14
Through Hole Resistors RN65C4644FB14
RES 4.64M OHM 1/2W 1% AXIAL

RES 4.64M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet
Cmf-65 4.64M 1% T-2 Rn65C4644F B14 Vishay - 74K4115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 4.64M 1% T-2 Rn65C4644F B14 Vishay
74K4115
Cmf-65 4.64M 1% T-2 Rn65C4644F B14 Vishay 74K4115
CMF-65 4.64M 1% T-2 RN65C4644F B14

CMF-65 4.64M 1% T-2 RN65C4644F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65C4644FB14-ND RN65C4644FB14 RN65C4644FB14 74K4115
Product Name Through Hole Resistors RES 4.64M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 4.64M 1% T-2 Rn65C4644F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers