Vishay Intertechnology, Inc. Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C4643CB14

Description
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C4643CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C4643CB14
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C4643CB14
Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C4643CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4643CB14-ND
Through Hole Resistors RN65C4643CB14-ND
464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4643CB14 RN65C4643CB14-ND
Product Name Res Metal Film 464K Ohm 0.25% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details