Vishay Intertechnology, Inc. RES 464K OHM 1/2W .1% AXIAL RN65C4643BR36

Description
RES 464Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W .1% AXIAL - RN65C4643BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W .1% AXIAL
RN65C4643BR36
RES 464K OHM 1/2W .1% AXIAL RN65C4643BR36
RES 464Kohm 1/2W .1% AXIAL

RES 464Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4643BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4643BR36-ND
Through Hole Resistors RN65C4643BR36-ND
464 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4643BR36 RN65C4643BR36-ND
Product Name RES 464K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details