Vishay Intertechnology, Inc. RES 464K OHM 1/2W .1% AXIAL RN65C4643BBSL

Description
RES 464Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 464Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/2W .1% AXIAL - RN65C4643BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/2W .1% AXIAL
RN65C4643BBSL
RES 464K OHM 1/2W .1% AXIAL RN65C4643BBSL
RES 464Kohm 1/2W .1% AXIAL

RES 464Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4643BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4643BBSL-ND
Through Hole Resistors RN65C4643BBSL-ND
464 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

464 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4643BBSL RN65C4643BBSL-ND
Product Name RES 464K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details