Vishay Intertechnology, Inc. Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4642FRE8

Description
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C4642FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C4642FRE8
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4642FRE8
Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65C4642FRE8
Product Name Res Metal Film 46.4K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details