Vishay Intertechnology, Inc. RES 45.3K OHM 1/2W 1% AXIAL RN65C4532FRSL

Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/2W 1% AXIAL - RN65C4532FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/2W 1% AXIAL
RN65C4532FRSL
RES 45.3K OHM 1/2W 1% AXIAL RN65C4532FRSL
RES 45.3Kohm 1/2W 1% AXIAL

RES 45.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4532FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4532FRSL-ND
Through Hole Resistors RN65C4532FRSL-ND
45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4532FRSL RN65C4532FRSL-ND
Product Name RES 45.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers