Vishay Intertechnology, Inc. RES 45K OHM 1/2W .5% AXIAL RN65C4502DRE6

Description
RES 45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 45Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45K OHM 1/2W .5% AXIAL - RN65C4502DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 1/2W .5% AXIAL
RN65C4502DRE6
RES 45K OHM 1/2W .5% AXIAL RN65C4502DRE6
RES 45Kohm 1/2W .5% AXIAL

RES 45Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4502DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4502DRE6-ND
Through Hole Resistors RN65C4502DRE6-ND
45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4502DRE6 RN65C4502DRE6-ND
Product Name RES 45K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details