Vishay Intertechnology, Inc. RES 45K OHM 1/2W .1% AXIAL RN65C4502BB14

Description
RES 45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 45Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45K OHM 1/2W .1% AXIAL - RN65C4502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45K OHM 1/2W .1% AXIAL
RN65C4502BB14
RES 45K OHM 1/2W .1% AXIAL RN65C4502BB14
RES 45Kohm 1/2W .1% AXIAL

RES 45Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4502BB14-ND
Through Hole Resistors RN65C4502BB14-ND
45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4502BB14 RN65C4502BB14-ND
Product Name RES 45K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details