Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W .1% AXIAL RN65C4421BB14

Description
RES 4.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W .1% AXIAL - RN65C4421BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W .1% AXIAL
RN65C4421BB14
RES 4.42K OHM 1/2W .1% AXIAL RN65C4421BB14
RES 4.42Kohm 1/2W .1% AXIAL

RES 4.42Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4421BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4421BB14-ND
Through Hole Resistors RN65C4421BB14-ND
4.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4421BB14 RN65C4421BB14-ND
Product Name RES 4.42K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers