Vishay Intertechnology, Inc. RES 437 OHM 1/2W .5% AXIAL RN65C4370DRSL

Description
RES 437ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1/2W .5% AXIAL - RN65C4370DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/2W .5% AXIAL
RN65C4370DRSL
RES 437 OHM 1/2W .5% AXIAL RN65C4370DRSL
RES 437ohm 1/2W .5% AXIAL

RES 437ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4370DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4370DRSL-ND
Through Hole Resistors RN65C4370DRSL-ND
437 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

437 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4370DRSL RN65C4370DRSL-ND
Product Name RES 437 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details