Vishay Intertechnology, Inc. RES 437 OHM 1/2W .5% AXIAL RN65C4370DBSL

Description
RES 437ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1/2W .5% AXIAL - RN65C4370DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/2W .5% AXIAL
RN65C4370DBSL
RES 437 OHM 1/2W .5% AXIAL RN65C4370DBSL
RES 437ohm 1/2W .5% AXIAL

RES 437ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4370DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4370DBSL-ND
Through Hole Resistors RN65C4370DBSL-ND
437 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

437 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4370DBSL RN65C4370DBSL-ND
Product Name RES 437 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details