Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W .1% AXIAL RN65C4322BBSL

Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W .1% AXIAL - RN65C4322BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .1% AXIAL
RN65C4322BBSL
RES 43.2K OHM 1/2W .1% AXIAL RN65C4322BBSL
RES 43.2Kohm 1/2W .1% AXIAL

RES 43.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4322BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4322BBSL-ND
Through Hole Resistors RN65C4322BBSL-ND
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4322BBSL RN65C4322BBSL-ND
Product Name RES 43.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details