Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W .1% AXIAL RN65C4321BRSL

Description
RES 4.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W .1% AXIAL - RN65C4321BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W .1% AXIAL
RN65C4321BRSL
RES 4.32K OHM 1/2W .1% AXIAL RN65C4321BRSL
RES 4.32Kohm 1/2W .1% AXIAL

RES 4.32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4321BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4321BRSL-ND
Through Hole Resistors RN65C4321BRSL-ND
4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4321BRSL RN65C4321BRSL-ND
Product Name RES 4.32K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details