Vishay Intertechnology, Inc. Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4321BRE6

Description
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C4321BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C4321BRE6
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4321BRE6
Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C4321BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4321BRE6-ND
Through Hole Resistors RN65C4321BRE6-ND
4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4321BRE6 RN65C4321BRE6-ND
Product Name Res Metal Film 4.32K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details