VISHAY INTERTECHNOLOGY, INC.
RN65C4320FRSL -- RES 432 OHM 1/2W 1% AXIAL
Vishay Intertechnology, Inc.
RES 432 OHM 1/2W 1% AXIAL
RN65C4320FRSL
Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN65C4320FRSL |
|
Product Name
|
RES 432 OHM 1/2W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
464 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details