Vishay Intertechnology, Inc. RES 430 OHM 1/2W 1% AXIAL RN65C4300FB14

Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 1% AXIAL - RN65C4300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 1% AXIAL
RN65C4300FB14
RES 430 OHM 1/2W 1% AXIAL RN65C4300FB14
RES 430ohm 1/2W 1% AXIAL

RES 430ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4300FB14-ND
Through Hole Resistors RN65C4300FB14-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 430 1% T-2 Rn65C4300F B14 Vishay - 77M8419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 430 1% T-2 Rn65C4300F B14 Vishay
77M8419
Cmf-65 430 1% T-2 Rn65C4300F B14 Vishay 77M8419
CMF-65 430 1% T-2 RN65C4300F B14

CMF-65 430 1% T-2 RN65C4300F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C4300FB14 RN65C4300FB14-ND 77M8419
Product Name RES 430 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 430 1% T-2 Rn65C4300F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers