Vishay Intertechnology, Inc. RES 423K OHM 1/2W .5% AXIAL RN65C4233DRE6

Description
RES 423Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 423Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 423K OHM 1/2W .5% AXIAL - RN65C4233DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 423K OHM 1/2W .5% AXIAL
RN65C4233DRE6
RES 423K OHM 1/2W .5% AXIAL RN65C4233DRE6
RES 423Kohm 1/2W .5% AXIAL

RES 423Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4233DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4233DRE6-ND
Through Hole Resistors RN65C4233DRE6-ND
423 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

423 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4233DRE6 RN65C4233DRE6-ND
Product Name RES 423K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 423000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers