Vishay Intertechnology, Inc. RES 423K OHM 1/2W .5% AXIAL RN65C4233DB14

Description
RES 423Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 423Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 423K OHM 1/2W .5% AXIAL - RN65C4233DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 423K OHM 1/2W .5% AXIAL
RN65C4233DB14
RES 423K OHM 1/2W .5% AXIAL RN65C4233DB14
RES 423Kohm 1/2W .5% AXIAL

RES 423Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4233DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4233DB14-ND
Through Hole Resistors RN65C4233DB14-ND
423 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

423 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4233DB14 RN65C4233DB14-ND
Product Name RES 423K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 423000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers