Vishay Intertechnology, Inc. RES 42.3K OHM 1/2W .5% AXIAL RN65C4232DRE6

Description
RES 42.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.3K OHM 1/2W .5% AXIAL - RN65C4232DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.3K OHM 1/2W .5% AXIAL
RN65C4232DRE6
RES 42.3K OHM 1/2W .5% AXIAL RN65C4232DRE6
RES 42.3Kohm 1/2W .5% AXIAL

RES 42.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4232DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4232DRE6-ND
Through Hole Resistors RN65C4232DRE6-ND
42.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4232DRE6 RN65C4232DRE6-ND
Product Name RES 42.3K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details