Vishay Intertechnology, Inc. RES 4.22M OHM 1/2W 1% AXIAL RN65C4224FB14

Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1/2W 1% AXIAL - RN65C4224FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1/2W 1% AXIAL
RN65C4224FB14
RES 4.22M OHM 1/2W 1% AXIAL RN65C4224FB14
RES 4.22Mohm 1/2W 1% AXIAL

RES 4.22Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4224FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4224FB14-ND
Through Hole Resistors RN65C4224FB14-ND
4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 4.22M 1% T-2 Rn65C4224F B14 Vishay - 74K4113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 4.22M 1% T-2 Rn65C4224F B14 Vishay
74K4113
Cmf-65 4.22M 1% T-2 Rn65C4224F B14 Vishay 74K4113
CMF-65 4.22M 1% T-2 RN65C4224F B14

CMF-65 4.22M 1% T-2 RN65C4224F B14

Supplier's Site
Through Hole Resistors - RN65C4224FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C4224FB14
Through Hole Resistors RN65C4224FB14
RES 4.22M OHM 1/2W 1% AXIAL

RES 4.22M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN65C4224FB14 RN65C4224FB14-ND 74K4113 RN65C4224FB14
Product Name RES 4.22M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 4.22M 1% T-2 Rn65C4224F B14 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details