Vishay Intertechnology, Inc. Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C4221FB14

Description
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C4221FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C4221FB14
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C4221FB14
Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C4221FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4221FB14-ND
Through Hole Resistors RN65C4221FB14-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 90C0110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
90C0110
Resistor,metal Film,4.22Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 90C0110
Resistor,Metal Film,4.22KOhms,350WV ,1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,4.22KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C4221FB14 RN65C4221FB14-ND 90C0110
Product Name Res Metal Film 4.22K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,4.22Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers