Vishay Intertechnology, Inc. RES 41.3 OHM 1/2W .1% AXIAL RN65C41R3BB14

Description
RES 41.3ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 41.3ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.3 OHM 1/2W .1% AXIAL - RN65C41R3BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.3 OHM 1/2W .1% AXIAL
RN65C41R3BB14
RES 41.3 OHM 1/2W .1% AXIAL RN65C41R3BB14
RES 41.3ohm 1/2W .1% AXIAL

RES 41.3ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C41R3BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C41R3BB14-ND
Through Hole Resistors RN65C41R3BB14-ND
41.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

41.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C41R3BB14 RN65C41R3BB14-ND
Product Name RES 41.3 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.3 ohms 41.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers