Vishay Precision Group Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4122FRE8

Description
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C4122FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C4122FRE8
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4122FRE8
Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-65 41.2K 1% T-2 Rn65C4122F Re8 Vishay - 56K5029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 41.2K 1% T-2 Rn65C4122F Re8 Vishay
56K5029
Cmf-65 41.2K 1% T-2 Rn65C4122F Re8 Vishay 56K5029
CMF-65 41.2K 1% T-2 RN65C4122F RE8

CMF-65 41.2K 1% T-2 RN65C4122F RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN65C4122FRE8 56K5029
Product Name Res Metal Film 41.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Cmf-65 41.2K 1% T-2 Rn65C4122F Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers