Vishay Intertechnology, Inc. RES 4.02M OHM 1/2W 1% AXIAL RN65C4024FRE6

Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/2W 1% AXIAL - RN65C4024FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 1% AXIAL
RN65C4024FRE6
RES 4.02M OHM 1/2W 1% AXIAL RN65C4024FRE6
RES 4.02Mohm 1/2W 1% AXIAL

RES 4.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4024FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4024FRE6-ND
Through Hole Resistors RN65C4024FRE6-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4024FRE6 RN65C4024FRE6-ND
Product Name RES 4.02M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details