Vishay Intertechnology, Inc. Through Hole Resistors RN65C4024FB14

Description
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C4024FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4024FB14-ND
Through Hole Resistors RN65C4024FB14-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.02M OHM 1/2W 1% AXIAL - RN65C4024FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 1% AXIAL
RN65C4024FB14
RES 4.02M OHM 1/2W 1% AXIAL RN65C4024FB14
RES 4.02Mohm 1/2W 1% AXIAL

RES 4.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4024FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C4024FB14
Through Hole Resistors RN65C4024FB14
RES 4.02M OHM 1/2W 1% AXIAL

RES 4.02M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN65C4024FB14-ND RN65C4024FB14 RN65C4024FB14
Product Name Through Hole Resistors RES 4.02M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details