Vishay Intertechnology, Inc. RES 40.2K OHM 1/2W .1% AXIAL RN65C4022BRSL

Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/2W .1% AXIAL - RN65C4022BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/2W .1% AXIAL
RN65C4022BRSL
RES 40.2K OHM 1/2W .1% AXIAL RN65C4022BRSL
RES 40.2Kohm 1/2W .1% AXIAL

RES 40.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4022BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4022BRSL-ND
Through Hole Resistors RN65C4022BRSL-ND
40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4022BRSL RN65C4022BRSL-ND
Product Name RES 40.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details