Vishay Intertechnology, Inc. Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4020FRE6

Description
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C4020FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C4020FRE6
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C4020FRE6
Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65C4020FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4020FRE6-ND
Through Hole Resistors RN65C4020FRE6-ND
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4020FRE6 RN65C4020FRE6-ND
Product Name Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details