Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
402 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,402Ohms,350WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65C4020FB14 | RN65C4020FB14-ND | 20J6479 |
| Product Name | Res Metal Film 402 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,402Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 4 watts | 0.5000 watts |