Vishay Intertechnology, Inc. RES 40K OHM 1/2W .1% AXIAL RN65C4002BB14

Description
RES 40Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/2W .1% AXIAL - RN65C4002BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/2W .1% AXIAL
RN65C4002BB14
RES 40K OHM 1/2W .1% AXIAL RN65C4002BB14
RES 40Kohm 1/2W .1% AXIAL

RES 40Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C4002BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C4002BB14-ND
Through Hole Resistors RN65C4002BB14-ND
40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C4002BB14 RN65C4002BB14-ND
Product Name RES 40K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details