Vishay Intertechnology, Inc. RES 3.92K OHM 1/2W 1% AXIAL RN65C3921FRSL

Description
RES 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/2W 1% AXIAL - RN65C3921FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/2W 1% AXIAL
RN65C3921FRSL
RES 3.92K OHM 1/2W 1% AXIAL RN65C3921FRSL
RES 3.92Kohm 1/2W 1% AXIAL

RES 3.92Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3921FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3921FRSL-ND
Through Hole Resistors RN65C3921FRSL-ND
3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3921FRSL RN65C3921FRSL-ND
Product Name RES 3.92K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details