Vishay Intertechnology, Inc. RES 392 OHM 1/2W 1% AXIAL RN65C3920FRSL

Description
RES 392ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/2W 1% AXIAL - RN65C3920FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/2W 1% AXIAL
RN65C3920FRSL
RES 392 OHM 1/2W 1% AXIAL RN65C3920FRSL
RES 392ohm 1/2W 1% AXIAL

RES 392ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3920FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3920FRSL-ND
Through Hole Resistors RN65C3920FRSL-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3920FRSL RN65C3920FRSL-ND
Product Name RES 392 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details