Vishay Intertechnology, Inc. RES 377 OHM 1/2W .5% AXIAL RN65C3770DRE6

Description
RES 377ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 377ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 377 OHM 1/2W .5% AXIAL - RN65C3770DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 377 OHM 1/2W .5% AXIAL
RN65C3770DRE6
RES 377 OHM 1/2W .5% AXIAL RN65C3770DRE6
RES 377ohm 1/2W .5% AXIAL

RES 377ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3770DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3770DRE6-ND
Through Hole Resistors RN65C3770DRE6-ND
377 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

377 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3770DRE6 RN65C3770DRE6-ND
Product Name RES 377 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 377 ohms 377 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details