Vishay Intertechnology, Inc. Through Hole Resistors RN65C3740FBSL

Description
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C3740FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3740FBSL-ND
Through Hole Resistors RN65C3740FBSL-ND
374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 374 OHM 1/2W 1% AXIAL - RN65C3740FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/2W 1% AXIAL
RN65C3740FBSL
RES 374 OHM 1/2W 1% AXIAL RN65C3740FBSL
RES 374ohm 1/2W 1% AXIAL

RES 374ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C3740FBSL-ND RN65C3740FBSL
Product Name Through Hole Resistors RES 374 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers