Vishay Intertechnology, Inc. RES 365 OHM 1/2W .5% AXIAL RN65C3650DBSL

Description
RES 365ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W .5% AXIAL - RN65C3650DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W .5% AXIAL
RN65C3650DBSL
RES 365 OHM 1/2W .5% AXIAL RN65C3650DBSL
RES 365ohm 1/2W .5% AXIAL

RES 365ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C3650DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C3650DBSL-ND
Through Hole Resistors RN65C3650DBSL-ND
365 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

365 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C3650DBSL RN65C3650DBSL-ND
Product Name RES 365 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details